Yageo USA RES 9.31K OHM 1/8W .5% SMD 1206 9T12062A9311DBHFT

Description
RES 9.31Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 9.31Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 1/8W .5% SMD 1206 - 9T12062A9311DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1/8W .5% SMD 1206
9T12062A9311DBHFT
RES 9.31K OHM 1/8W .5% SMD 1206 9T12062A9311DBHFT
RES 9.31Kohm 1/8W .5% SMD 1206

RES 9.31Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A9311DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A9311DBHFT-ND
Chip Resistor - Surface Mount 9T12062A9311DBHFT-ND
9.31 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

9.31 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A9311DBHFT 9T12062A9311DBHFT-ND
Product Name RES 9.31K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 9310 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details