Yageo USA RES 910K OHM 1/8W .5% SMD 1206 9T12062A9103DAHFT

Description
RES 910Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 910Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 1/8W .5% SMD 1206 - 9T12062A9103DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1/8W .5% SMD 1206
9T12062A9103DAHFT
RES 910K OHM 1/8W .5% SMD 1206 9T12062A9103DAHFT
RES 910Kohm 1/8W .5% SMD 1206

RES 910Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A9103DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A9103DAHFT-ND
Chip Resistor - Surface Mount 9T12062A9103DAHFT-ND
910 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

910 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A9103DAHFT 9T12062A9103DAHFT-ND
Product Name RES 910K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 910000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details