RES 787Kohm 1/8W .1% SMD 1206
787 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9T12062A7873BBHFT | 9T12062A7873BBHFT-ND |
| Product Name | RES 787K OHM 1/8W .1% SMD 1206 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 |
| Resistance Range | 787000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |