Yageo USA RES 576 OHM 1/8W .5% SMD 1206 9T12062A5760DBHFT

Description
RES 576ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 576ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/8W .5% SMD 1206 - 9T12062A5760DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/8W .5% SMD 1206
9T12062A5760DBHFT
RES 576 OHM 1/8W .5% SMD 1206 9T12062A5760DBHFT
RES 576ohm 1/8W .5% SMD 1206

RES 576ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A5760DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A5760DBHFT-ND
Chip Resistor - Surface Mount 9T12062A5760DBHFT-ND
576 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

576 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T12062A5760DBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T12062A5760DBHFT
Chip Resistor - Surface Mount 9T12062A5760DBHFT
RES SMD 576 OHM 0.5% 1/8W 1206

RES SMD 576 OHM 0.5% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T12062A5760DBHFT 9T12062A5760DBHFT-ND 9T12062A5760DBHFT
Product Name RES 576 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details