Yageo USA RES 4.64K OHM 1/8W .1% SMD 1206 9T12062A4641BBHFT

Description
RES 4.64Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 4.64Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/8W .1% SMD 1206 - 9T12062A4641BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/8W .1% SMD 1206
9T12062A4641BBHFT
RES 4.64K OHM 1/8W .1% SMD 1206 9T12062A4641BBHFT
RES 4.64Kohm 1/8W .1% SMD 1206

RES 4.64Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A4641BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A4641BBHFT-ND
Chip Resistor - Surface Mount 9T12062A4641BBHFT-ND
4.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

4.64 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A4641BBHFT 9T12062A4641BBHFT-ND
Product Name RES 4.64K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 4640 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details