Yageo USA RES 412K OHM 1/8W .1% SMD 1206 9T12062A4123BBHFT

Description
RES 412Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 412Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM 1/8W .1% SMD 1206 - 9T12062A4123BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM 1/8W .1% SMD 1206
9T12062A4123BBHFT
RES 412K OHM 1/8W .1% SMD 1206 9T12062A4123BBHFT
RES 412Kohm 1/8W .1% SMD 1206

RES 412Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A4123BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A4123BBHFT-ND
Chip Resistor - Surface Mount 9T12062A4123BBHFT-ND
412 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

412 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A4123BBHFT 9T12062A4123BBHFT-ND
Product Name RES 412K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 412000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers