Yageo USA Chip Resistor - Surface Mount 9T12062A4121FBHFT

Description
4.12 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T12062A4121FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A4121FBHFT-ND
Chip Resistor - Surface Mount 9T12062A4121FBHFT-ND
4.12 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

4.12 kOhms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 4.12K OHM 1/8W 1% SMD 1206 - 9T12062A4121FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/8W 1% SMD 1206
9T12062A4121FBHFT
RES 4.12K OHM 1/8W 1% SMD 1206 9T12062A4121FBHFT
RES 4.12Kohm 1/8W 1% SMD 1206

RES 4.12Kohm 1/8W 1% SMD 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 9T12062A4121FBHFT-ND 9T12062A4121FBHFT
Product Name Chip Resistor - Surface Mount RES 4.12K OHM 1/8W 1% SMD 1206
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details