Yageo USA RES 392 OHM 1/8W 1% SMD 1206 9T12062A3920FBHFT

Description
RES 392ohm 1/8W 1% SMD 1206
Request a Quote Datasheet
Description
RES 392ohm 1/8W 1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/8W 1% SMD 1206 - 9T12062A3920FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/8W 1% SMD 1206
9T12062A3920FBHFT
RES 392 OHM 1/8W 1% SMD 1206 9T12062A3920FBHFT
RES 392ohm 1/8W 1% SMD 1206

RES 392ohm 1/8W 1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A3920FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A3920FBHFT-ND
Chip Resistor - Surface Mount 9T12062A3920FBHFT-ND
392 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

392 Ohms ±1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A3920FBHFT 9T12062A3920FBHFT-ND
Product Name RES 392 OHM 1/8W 1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details