Yageo USA RES 383K OHM 1/8W .5% SMD 1206 9T12062A3833DBHFT

Description
RES 383Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 383Kohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 383K OHM 1/8W .5% SMD 1206 - 9T12062A3833DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/8W .5% SMD 1206
9T12062A3833DBHFT
RES 383K OHM 1/8W .5% SMD 1206 9T12062A3833DBHFT
RES 383Kohm 1/8W .5% SMD 1206

RES 383Kohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A3833DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A3833DBHFT-ND
Chip Resistor - Surface Mount 9T12062A3833DBHFT-ND
383 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

383 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A3833DBHFT 9T12062A3833DBHFT-ND
Product Name RES 383K OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 383000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details