Yageo USA RES 33.0K OHM 1/8W .1% SMD 1206 9T12062A3302BAHFT

Description
RES 33.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 33.0Kohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0K OHM 1/8W .1% SMD 1206 - 9T12062A3302BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/8W .1% SMD 1206
9T12062A3302BAHFT
RES 33.0K OHM 1/8W .1% SMD 1206 9T12062A3302BAHFT
RES 33.0Kohm 1/8W .1% SMD 1206

RES 33.0Kohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A3302BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A3302BAHFT-ND
Chip Resistor - Surface Mount 9T12062A3302BAHFT-ND
33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A3302BAHFT 9T12062A3302BAHFT-ND
Product Name RES 33.0K OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 33000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers