Yageo USA RES 2.21K OHM 1/8W .25% SMD 1206 9T12062A2211CAHFT

Description
RES 2.21Kohm 1/8W .25% SMD 1206
Request a Quote
Description
RES 2.21Kohm 1/8W .25% SMD 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/8W .25% SMD 1206 - 9T12062A2211CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/8W .25% SMD 1206
9T12062A2211CAHFT
RES 2.21K OHM 1/8W .25% SMD 1206 9T12062A2211CAHFT
RES 2.21Kohm 1/8W .25% SMD 1206

RES 2.21Kohm 1/8W .25% SMD 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T12062A2211CAHFT
Product Name RES 2.21K OHM 1/8W .25% SMD 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details