Yageo USA RES 19.6 OHM 1/8W .5% SMD 1206 9T12062A19R6DBHFT

Description
RES 19.6ohm 1/8W .5% SMD 1206
Request a Quote Datasheet
Description
RES 19.6ohm 1/8W .5% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/8W .5% SMD 1206 - 9T12062A19R6DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/8W .5% SMD 1206
9T12062A19R6DBHFT
RES 19.6 OHM 1/8W .5% SMD 1206 9T12062A19R6DBHFT
RES 19.6ohm 1/8W .5% SMD 1206

RES 19.6ohm 1/8W .5% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A19R6DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A19R6DBHFT-ND
Chip Resistor - Surface Mount 9T12062A19R6DBHFT-ND
19.6 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

19.6 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A19R6DBHFT 9T12062A19R6DBHFT-ND
Product Name RES 19.6 OHM 1/8W .5% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details