Yageo USA RES 17.8 OHM 1/8W .1% SMD 1206 9T12062A17R8BBHFT

Description
RES 17.8ohm 1/8W .1% SMD 1206
Request a Quote Datasheet
Description
RES 17.8ohm 1/8W .1% SMD 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/8W .1% SMD 1206 - 9T12062A17R8BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/8W .1% SMD 1206
9T12062A17R8BBHFT
RES 17.8 OHM 1/8W .1% SMD 1206 9T12062A17R8BBHFT
RES 17.8ohm 1/8W .1% SMD 1206

RES 17.8ohm 1/8W .1% SMD 1206

Supplier's Site
Chip Resistor - Surface Mount - 9T12062A17R8BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T12062A17R8BBHFT-ND
Chip Resistor - Surface Mount 9T12062A17R8BBHFT-ND
17.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

17.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T12062A17R8BBHFT 9T12062A17R8BBHFT-ND
Product Name RES 17.8 OHM 1/8W .1% SMD 1206 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details