Yageo USA RES 769K OHM 1/8W .1% SMD 0805 9T08052A7693BAHFT

Description
RES 769Kohm 1/8W .1% SMD 0805
Request a Quote
Description
RES 769Kohm 1/8W .1% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 769K OHM 1/8W .1% SMD 0805 - 9T08052A7693BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 769K OHM 1/8W .1% SMD 0805
9T08052A7693BAHFT
RES 769K OHM 1/8W .1% SMD 0805 9T08052A7693BAHFT
RES 769Kohm 1/8W .1% SMD 0805

RES 769Kohm 1/8W .1% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A7693BAHFT
Product Name RES 769K OHM 1/8W .1% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details