Yageo USA RES 76.9K OHM 1/8W .25% SMD 0805 9T08052A7692CBHFT

Description
RES 76.9Kohm 1/8W .25% SMD 0805
Request a Quote
Description
RES 76.9Kohm 1/8W .25% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 76.9K OHM 1/8W .25% SMD 0805 - 9T08052A7692CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.9K OHM 1/8W .25% SMD 0805
9T08052A7692CBHFT
RES 76.9K OHM 1/8W .25% SMD 0805 9T08052A7692CBHFT
RES 76.9Kohm 1/8W .25% SMD 0805

RES 76.9Kohm 1/8W .25% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A7692CBHFT
Product Name RES 76.9K OHM 1/8W .25% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details