Yageo USA RES 680 OHM 1/8W .25% SMD 0805 9T08052A6800CAHFT

Description
RES 680ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 680ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/8W .25% SMD 0805 - 9T08052A6800CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/8W .25% SMD 0805
9T08052A6800CAHFT
RES 680 OHM 1/8W .25% SMD 0805 9T08052A6800CAHFT
RES 680ohm 1/8W .25% SMD 0805

RES 680ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A6800CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A6800CAHFT-ND
Chip Resistor - Surface Mount 9T08052A6800CAHFT-ND
680 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

680 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A6800CAHFT 9T08052A6800CAHFT-ND
Product Name RES 680 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 680 ohms 680 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers