Yageo USA RES 6.20K OHM 1/8W .25% SMD 0805 9T08052A6201CAHFT

Description
RES 6.20Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 6.20Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/8W .25% SMD 0805 - 9T08052A6201CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/8W .25% SMD 0805
9T08052A6201CAHFT
RES 6.20K OHM 1/8W .25% SMD 0805 9T08052A6201CAHFT
RES 6.20Kohm 1/8W .25% SMD 0805

RES 6.20Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A6201CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A6201CAHFT-ND
Chip Resistor - Surface Mount 9T08052A6201CAHFT-ND
6.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

6.2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A6201CAHFT 9T08052A6201CAHFT-ND
Product Name RES 6.20K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 6200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details