Yageo USA RES 56.0K OHM 1/8W .5% SMD 0805 9T08052A5602DAHFT

Description
RES 56.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 56.0Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0K OHM 1/8W .5% SMD 0805 - 9T08052A5602DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/8W .5% SMD 0805
9T08052A5602DAHFT
RES 56.0K OHM 1/8W .5% SMD 0805 9T08052A5602DAHFT
RES 56.0Kohm 1/8W .5% SMD 0805

RES 56.0Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A5602DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A5602DAHFT-ND
Chip Resistor - Surface Mount 9T08052A5602DAHFT-ND
56 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

56 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A5602DAHFT 9T08052A5602DAHFT-ND
Product Name RES 56.0K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 56000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2-2176759-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers