Yageo USA RES 4.70K OHM 1/8W .1% SMD 0805 9T08052A4701BAHFT

Description
RES 4.70Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet
Description
RES 4.70Kohm 1/8W .1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.70K OHM 1/8W .1% SMD 0805 - 9T08052A4701BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/8W .1% SMD 0805
9T08052A4701BAHFT
RES 4.70K OHM 1/8W .1% SMD 0805 9T08052A4701BAHFT
RES 4.70Kohm 1/8W .1% SMD 0805

RES 4.70Kohm 1/8W .1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A4701BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A4701BAHFT-ND
Chip Resistor - Surface Mount 9T08052A4701BAHFT-ND
4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A4701BAHFT 9T08052A4701BAHFT-ND
Product Name RES 4.70K OHM 1/8W .1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details