44.2 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
RES 44.2ohm 1/8W .25% SMD 0805
RES SMD 44.2 OHM 0.25% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 9T08052A44R2CBHFT-ND | 9T08052A44R2CBHFT | 9T08052A44R2CBHFT |
| Product Name | Chip Resistor - Surface Mount | RES 44.2 OHM 1/8W .25% SMD 0805 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | |
| Resistance Range | 44.2 ohms | 44.2 ohms | 44.2 ohms |