Yageo USA RES 442K OHM 1/8W .25% SMD 0805 9T08052A4423CBHFT

Description
RES 442Kohm 1/8W .25% SMD 0805
Request a Quote
Description
RES 442Kohm 1/8W .25% SMD 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1/8W .25% SMD 0805 - 9T08052A4423CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/8W .25% SMD 0805
9T08052A4423CBHFT
RES 442K OHM 1/8W .25% SMD 0805 9T08052A4423CBHFT
RES 442Kohm 1/8W .25% SMD 0805

RES 442Kohm 1/8W .25% SMD 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 9T08052A4423CBHFT
Product Name RES 442K OHM 1/8W .25% SMD 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details