Yageo USA RES 3.24K OHM 1/8W 1% SMD 0805 9T08052A3241FBHFT

Description
RES 3.24Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet
Description
RES 3.24Kohm 1/8W 1% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24K OHM 1/8W 1% SMD 0805 - 9T08052A3241FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 1/8W 1% SMD 0805
9T08052A3241FBHFT
RES 3.24K OHM 1/8W 1% SMD 0805 9T08052A3241FBHFT
RES 3.24Kohm 1/8W 1% SMD 0805

RES 3.24Kohm 1/8W 1% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A3241FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3241FBHFT-ND
Chip Resistor - Surface Mount 9T08052A3241FBHFT-ND
3.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

3.24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A3241FBHFT 9T08052A3241FBHFT-ND
Product Name RES 3.24K OHM 1/8W 1% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers