Yageo USA RES 30.9K OHM 1/8W .25% SMD 0805 9T08052A3092CBHFT

Description
RES 30.9Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 30.9Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/8W .25% SMD 0805 - 9T08052A3092CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/8W .25% SMD 0805
9T08052A3092CBHFT
RES 30.9K OHM 1/8W .25% SMD 0805 9T08052A3092CBHFT
RES 30.9Kohm 1/8W .25% SMD 0805

RES 30.9Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A3092CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A3092CBHFT-ND
Chip Resistor - Surface Mount 9T08052A3092CBHFT-ND
30.9 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

30.9 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A3092CBHFT 9T08052A3092CBHFT-ND
Product Name RES 30.9K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 30900 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers