Yageo USA RES 29.4K OHM 1/8W .5% SMD 0805 9T08052A2942DAHFT

Description
RES 29.4Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 29.4Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/8W .5% SMD 0805 - 9T08052A2942DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/8W .5% SMD 0805
9T08052A2942DAHFT
RES 29.4K OHM 1/8W .5% SMD 0805 9T08052A2942DAHFT
RES 29.4Kohm 1/8W .5% SMD 0805

RES 29.4Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A2942DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A2942DAHFT-ND
Chip Resistor - Surface Mount 9T08052A2942DAHFT-ND
29.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

29.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A2942DAHFT 9T08052A2942DAHFT-ND
Product Name RES 29.4K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 29400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers