Yageo USA RES 24.0K OHM 1/8W .25% SMD 0805 9T08052A2402CBHFT

Description
RES 24.0Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 24.0Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/8W .25% SMD 0805 - 9T08052A2402CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/8W .25% SMD 0805
9T08052A2402CBHFT
RES 24.0K OHM 1/8W .25% SMD 0805 9T08052A2402CBHFT
RES 24.0Kohm 1/8W .25% SMD 0805

RES 24.0Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A2402CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A2402CBHFT-ND
Chip Resistor - Surface Mount 9T08052A2402CBHFT-ND
24 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

24 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A2402CBHFT 9T08052A2402CBHFT-ND
Product Name RES 24.0K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 24000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details