Yageo USA RES 2.00K OHM 1/8W .25% SMD 0805 9T08052A2001CBHFT

Description
RES 2.00Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 2.00Kohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/8W .25% SMD 0805 - 9T08052A2001CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/8W .25% SMD 0805
9T08052A2001CBHFT
RES 2.00K OHM 1/8W .25% SMD 0805 9T08052A2001CBHFT
RES 2.00Kohm 1/8W .25% SMD 0805

RES 2.00Kohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A2001CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A2001CBHFT-ND
Chip Resistor - Surface Mount 9T08052A2001CBHFT-ND
2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T08052A2001CBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A2001CBHFT
Chip Resistor - Surface Mount 9T08052A2001CBHFT
RES SMD 2K OHM 0.25% 1/8W 0805

RES SMD 2K OHM 0.25% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T08052A2001CBHFT 9T08052A2001CBHFT-ND 9T08052A2001CBHFT
Product Name RES 2.00K OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers