Yageo USA RES 196 OHM 1/8W .25% SMD 0805 9T08052A1960CBHFT

Description
RES 196ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 196ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/8W .25% SMD 0805 - 9T08052A1960CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/8W .25% SMD 0805
9T08052A1960CBHFT
RES 196 OHM 1/8W .25% SMD 0805 9T08052A1960CBHFT
RES 196ohm 1/8W .25% SMD 0805

RES 196ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1960CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1960CBHFT-ND
Chip Resistor - Surface Mount 9T08052A1960CBHFT-ND
196 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

196 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A1960CBHFT 9T08052A1960CBHFT-ND
Product Name RES 196 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 196 ohms 196 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details