Win Source Part Number: 1042007-9T08052A1870
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.25%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 187 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 239040151871,2390 401 51871
Product Status: Obsolete
RoHS Status: RoHS non-compliant
RES 187ohm 1/8W .25% SMD 0805
RES SMD 187 OHM 0.25% 1/8W 0805 Product overview: 9T08052A1870CBHFT from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 187 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 187 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-9T08052A1870CBHFT
187 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1042007-9T08052A1870CBHFT | 9T08052A1870CBHFT | 52-9T08052A1870CBHFT | 9T08052A1870CBHFT-ND |
| Product Name | Resistors - Chip Resistor - Surface Mount | RES 187 OHM 1/8W .25% SMD 0805 | SMD 187 OHM 8W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | ||
| Resistance Range | 187 ohms | 187 ohms | 187 ohms | 187 ohms |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 0.1250 watts | 8 watts | 0.1250 watts |