Yageo USA RES 16.5 OHM 1/8W .5% SMD 0805 9T08052A16R5DAHFT

Description
RES 16.5ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 16.5ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/8W .5% SMD 0805 - 9T08052A16R5DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/8W .5% SMD 0805
9T08052A16R5DAHFT
RES 16.5 OHM 1/8W .5% SMD 0805 9T08052A16R5DAHFT
RES 16.5ohm 1/8W .5% SMD 0805

RES 16.5ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A16R5DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A16R5DAHFT-ND
Chip Resistor - Surface Mount 9T08052A16R5DAHFT-ND
16.5 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16.5 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T08052A16R5DAHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A16R5DAHFT
Chip Resistor - Surface Mount 9T08052A16R5DAHFT
RES SMD 16.5 OHM 0.5% 1/8W 0805

RES SMD 16.5 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T08052A16R5DAHFT 9T08052A16R5DAHFT-ND 9T08052A16R5DAHFT
Product Name RES 16.5 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers