Yageo USA RES 1.43K OHM 1/8W .5% SMD 0805 9T08052A1431DAHFT

Description
RES 1.43Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 1.43Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/8W .5% SMD 0805 - 9T08052A1431DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/8W .5% SMD 0805
9T08052A1431DAHFT
RES 1.43K OHM 1/8W .5% SMD 0805 9T08052A1431DAHFT
RES 1.43Kohm 1/8W .5% SMD 0805

RES 1.43Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1431DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1431DAHFT-ND
Chip Resistor - Surface Mount 9T08052A1431DAHFT-ND
1.43 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.43 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A1431DAHFT 9T08052A1431DAHFT-ND
Product Name RES 1.43K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1430 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567733P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details