Yageo USA RES 1.40K OHM 1/8W .5% SMD 0805 9T08052A1401DBHFT

Description
RES 1.40Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 1.40Kohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.40K OHM 1/8W .5% SMD 0805 - 9T08052A1401DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.40K OHM 1/8W .5% SMD 0805
9T08052A1401DBHFT
RES 1.40K OHM 1/8W .5% SMD 0805 9T08052A1401DBHFT
RES 1.40Kohm 1/8W .5% SMD 0805

RES 1.40Kohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1401DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1401DBHFT-ND
Chip Resistor - Surface Mount 9T08052A1401DBHFT-ND
1.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T08052A1401DBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T08052A1401DBHFT
Chip Resistor - Surface Mount 9T08052A1401DBHFT
RES SMD 1.4K OHM 0.5% 1/8W 0805

RES SMD 1.4K OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T08052A1401DBHFT 9T08052A1401DBHFT-ND 9T08052A1401DBHFT
Product Name RES 1.40K OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1400 ohms 1400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers