Yageo USA RES 13.7 OHM 1/8W .25% SMD 0805 9T08052A13R7CAHFT

Description
RES 13.7ohm 1/8W .25% SMD 0805
Request a Quote Datasheet
Description
RES 13.7ohm 1/8W .25% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1/8W .25% SMD 0805 - 9T08052A13R7CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1/8W .25% SMD 0805
9T08052A13R7CAHFT
RES 13.7 OHM 1/8W .25% SMD 0805 9T08052A13R7CAHFT
RES 13.7ohm 1/8W .25% SMD 0805

RES 13.7ohm 1/8W .25% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A13R7CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A13R7CAHFT-ND
Chip Resistor - Surface Mount 9T08052A13R7CAHFT-ND
13.7 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

13.7 Ohms ±0.25% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A13R7CAHFT 9T08052A13R7CAHFT-ND
Product Name RES 13.7 OHM 1/8W .25% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details