Yageo USA RES 10.0 OHM 1/8W .5% SMD 0805 9T08052A10R0DBHFT

Description
RES 10.0ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 10.0ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/8W .5% SMD 0805 - 9T08052A10R0DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/8W .5% SMD 0805
9T08052A10R0DBHFT
RES 10.0 OHM 1/8W .5% SMD 0805 9T08052A10R0DBHFT
RES 10.0ohm 1/8W .5% SMD 0805

RES 10.0ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A10R0DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A10R0DBHFT-ND
Chip Resistor - Surface Mount 9T08052A10R0DBHFT-ND
10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A10R0DBHFT 9T08052A10R0DBHFT-ND
Product Name RES 10.0 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details