Yageo USA RES 102 OHM 1/8W .5% SMD 0805 9T08052A1020DBHFT

Description
RES 102ohm 1/8W .5% SMD 0805
Request a Quote Datasheet
Description
RES 102ohm 1/8W .5% SMD 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/8W .5% SMD 0805 - 9T08052A1020DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/8W .5% SMD 0805
9T08052A1020DBHFT
RES 102 OHM 1/8W .5% SMD 0805 9T08052A1020DBHFT
RES 102ohm 1/8W .5% SMD 0805

RES 102ohm 1/8W .5% SMD 0805

Supplier's Site
Chip Resistor - Surface Mount - 9T08052A1020DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T08052A1020DBHFT-ND
Chip Resistor - Surface Mount 9T08052A1020DBHFT-ND
102 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

102 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T08052A1020DBHFT 9T08052A1020DBHFT-ND
Product Name RES 102 OHM 1/8W .5% SMD 0805 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 102 ohms 102 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details