Yageo USA RES 42.2K OHM 1/10W 1% SMD 0603 9T06031A4222FBHFT

Description
RES 42.2Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 42.2Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/10W 1% SMD 0603 - 9T06031A4222FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/10W 1% SMD 0603
9T06031A4222FBHFT
RES 42.2K OHM 1/10W 1% SMD 0603 9T06031A4222FBHFT
RES 42.2Kohm 1/10W 1% SMD 0603

RES 42.2Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A4222FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A4222FBHFT-ND
Chip Resistor - Surface Mount 9T06031A4222FBHFT-ND
42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

42.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A4222FBHFT 9T06031A4222FBHFT-ND
Product Name RES 42.2K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details