Yageo USA RES 4.02K OHM 1/10W .5% SMD 0603 9T06031A4021DAHFT

Description
RES 4.02Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 4.02Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02K OHM 1/10W .5% SMD 0603 - 9T06031A4021DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 1/10W .5% SMD 0603
9T06031A4021DAHFT
RES 4.02K OHM 1/10W .5% SMD 0603 9T06031A4021DAHFT
RES 4.02Kohm 1/10W .5% SMD 0603

RES 4.02Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A4021DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A4021DAHFT-ND
Chip Resistor - Surface Mount 9T06031A4021DAHFT-ND
4.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A4021DAHFT 9T06031A4021DAHFT-ND
Product Name RES 4.02K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 4020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers