Yageo USA RES 3.92K OHM 1/10W .5% SMD 0603 9T06031A3921DAHFT

Description
RES 3.92Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 3.92Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/10W .5% SMD 0603 - 9T06031A3921DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/10W .5% SMD 0603
9T06031A3921DAHFT
RES 3.92K OHM 1/10W .5% SMD 0603 9T06031A3921DAHFT
RES 3.92Kohm 1/10W .5% SMD 0603

RES 3.92Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A3921DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A3921DAHFT-ND
Chip Resistor - Surface Mount 9T06031A3921DAHFT-ND
3.92 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.92 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A3921DAHFT 9T06031A3921DAHFT-ND
Product Name RES 3.92K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3920 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details