38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 38.3Kohm 1/10W 1% SMD 0603
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9T06031A3832FBHFT-ND | 9T06031A3832FBHFT |
| Product Name | Chip Resistor - Surface Mount | RES 38.3K OHM 1/10W 1% SMD 0603 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Tolerance | 1 +/- % | 1 +/- % |