Yageo USA RES 3.65KOHM 1/10W .25% SMD 0603 9T06031A3651CBHFT

Description
RES 3.65KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 3.65KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65KOHM 1/10W .25% SMD 0603 - 9T06031A3651CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65KOHM 1/10W .25% SMD 0603
9T06031A3651CBHFT
RES 3.65KOHM 1/10W .25% SMD 0603 9T06031A3651CBHFT
RES 3.65KOHM 1/10W .25% SMD 0603

RES 3.65KOHM 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A3651CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A3651CBHFT-ND
Chip Resistor - Surface Mount 9T06031A3651CBHFT-ND
3.65 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.65 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T06031A3651CBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T06031A3651CBHFT
Chip Resistor - Surface Mount 9T06031A3651CBHFT
RES SMD 3.65K OHM 1/10W 0603

RES SMD 3.65K OHM 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T06031A3651CBHFT 9T06031A3651CBHFT-ND 9T06031A3651CBHFT
Product Name RES 3.65KOHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details