Yageo USA RES 35.7 OHM 1/10W .5% SMD 0603 9T06031A35R7DAHFT

Description
RES 35.7ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 35.7ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7 OHM 1/10W .5% SMD 0603 - 9T06031A35R7DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 1/10W .5% SMD 0603
9T06031A35R7DAHFT
RES 35.7 OHM 1/10W .5% SMD 0603 9T06031A35R7DAHFT
RES 35.7ohm 1/10W .5% SMD 0603

RES 35.7ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A35R7DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A35R7DAHFT-ND
Chip Resistor - Surface Mount 9T06031A35R7DAHFT-ND
35.7 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

35.7 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A35R7DAHFT 9T06031A35R7DAHFT-ND
Product Name RES 35.7 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 35.7 ohms 35.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers