Yageo USA RES 30.1K OHM 1/10W .1% SMD 0603 9T06031A3012BAHFT

Description
RES 30.1Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 30.1Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K OHM 1/10W .1% SMD 0603 - 9T06031A3012BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/10W .1% SMD 0603
9T06031A3012BAHFT
RES 30.1K OHM 1/10W .1% SMD 0603 9T06031A3012BAHFT
RES 30.1Kohm 1/10W .1% SMD 0603

RES 30.1Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A3012BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A3012BAHFT-ND
Chip Resistor - Surface Mount 9T06031A3012BAHFT-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A3012BAHFT 9T06031A3012BAHFT-ND
Product Name RES 30.1K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567469P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details