Yageo USA RES 23.2 OHM 1/10W .25% SMD 0603 9T06031A23R2CBHFT

Description
RES 23.2ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 23.2ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2 OHM 1/10W .25% SMD 0603 - 9T06031A23R2CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2 OHM 1/10W .25% SMD 0603
9T06031A23R2CBHFT
RES 23.2 OHM 1/10W .25% SMD 0603 9T06031A23R2CBHFT
RES 23.2ohm 1/10W .25% SMD 0603

RES 23.2ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A23R2CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A23R2CBHFT-ND
Chip Resistor - Surface Mount 9T06031A23R2CBHFT-ND
23.2 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

23.2 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A23R2CBHFT 9T06031A23R2CBHFT-ND
Product Name RES 23.2 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details