Yageo USA RES 196K OHM 1/10W .1% SMD 0603 9T06031A1963BBHFT

Description
RES 196Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 196Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/10W .1% SMD 0603 - 9T06031A1963BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/10W .1% SMD 0603
9T06031A1963BBHFT
RES 196K OHM 1/10W .1% SMD 0603 9T06031A1963BBHFT
RES 196Kohm 1/10W .1% SMD 0603

RES 196Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A1963BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A1963BBHFT-ND
Chip Resistor - Surface Mount 9T06031A1963BBHFT-ND
196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

196 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A1963BBHFT 9T06031A1963BBHFT-ND
Product Name RES 196K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details