Yageo USA RES 18.7 OHM 1/10W .25% SMD 0603 9T06031A18R7CAHFT

Description
RES 18.7ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 18.7ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/10W .25% SMD 0603 - 9T06031A18R7CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/10W .25% SMD 0603
9T06031A18R7CAHFT
RES 18.7 OHM 1/10W .25% SMD 0603 9T06031A18R7CAHFT
RES 18.7ohm 1/10W .25% SMD 0603

RES 18.7ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A18R7CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A18R7CAHFT-ND
Chip Resistor - Surface Mount 9T06031A18R7CAHFT-ND
18.7 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

18.7 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A18R7CAHFT 9T06031A18R7CAHFT-ND
Product Name RES 18.7 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 18.7 ohms 18.7 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details