Yageo USA RES 174K OHM 1/10W .25% SMD 0603 9T06031A1743CBHFT

Description
RES 174Kohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 174Kohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/10W .25% SMD 0603 - 9T06031A1743CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/10W .25% SMD 0603
9T06031A1743CBHFT
RES 174K OHM 1/10W .25% SMD 0603 9T06031A1743CBHFT
RES 174Kohm 1/10W .25% SMD 0603

RES 174Kohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A1743CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A1743CBHFT-ND
Chip Resistor - Surface Mount 9T06031A1743CBHFT-ND
174 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

174 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A1743CBHFT 9T06031A1743CBHFT-ND
Product Name RES 174K OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 174000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details