Yageo USA RES 147K OHM 1/10W .1% SMD 0603 9T06031A1473BBHFT

Description
RES 147Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 147Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/10W .1% SMD 0603 - 9T06031A1473BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/10W .1% SMD 0603
9T06031A1473BBHFT
RES 147K OHM 1/10W .1% SMD 0603 9T06031A1473BBHFT
RES 147Kohm 1/10W .1% SMD 0603

RES 147Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A1473BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A1473BBHFT-ND
Chip Resistor - Surface Mount 9T06031A1473BBHFT-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A1473BBHFT 9T06031A1473BBHFT-ND
Product Name RES 147K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers