RES 113ohm 1/10W .25% SMD 0603
113 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9T06031A1130CBHFT | 9T06031A1130CBHFT-ND |
| Product Name | RES 113 OHM 1/10W .25% SMD 0603 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Resistance Range | 113 ohms | 113 ohms |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % |
| Power Rating | 10 watts | 0.1000 watts |
| Configuration | Single Resistor |