Yageo USA RES 10.0 OHM 1/10W .5% SMD 0603 9T06031A10R0DAHFT

Description
RES 10.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 10.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/10W .5% SMD 0603 - 9T06031A10R0DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/10W .5% SMD 0603
9T06031A10R0DAHFT
RES 10.0 OHM 1/10W .5% SMD 0603 9T06031A10R0DAHFT
RES 10.0ohm 1/10W .5% SMD 0603

RES 10.0ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A10R0DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A10R0DAHFT-ND
Chip Resistor - Surface Mount 9T06031A10R0DAHFT-ND
10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A10R0DAHFT 9T06031A10R0DAHFT-ND
Product Name RES 10.0 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details