Yageo USA Chip Resistor - Surface Mount 9T04021A97R6BBHF3

Description
97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T04021A97R6BBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A97R6BBHF3-ND
Chip Resistor - Surface Mount 9T04021A97R6BBHF3-ND
97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

97.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 97.6 OHM 1/16W .1% SMD 0402 - 9T04021A97R6BBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/16W .1% SMD 0402
9T04021A97R6BBHF3
RES 97.6 OHM 1/16W .1% SMD 0402 9T04021A97R6BBHF3
RES 97.6ohm 1/16W .1% SMD 0402

RES 97.6ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A97R6BBHF3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T04021A97R6BBHF3
Chip Resistor - Surface Mount 9T04021A97R6BBHF3
RES SMD 97.6 OHM 0.1% 1/16W 0402

RES SMD 97.6 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T04021A97R6BBHF3-ND 9T04021A97R6BBHF3 9T04021A97R6BBHF3
Product Name Chip Resistor - Surface Mount RES 97.6 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details