Yageo USA RES 976 OHM 1/16W .1% SMD 0402 9T04021A9760BBHF3

Description
RES 976ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 976ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/16W .1% SMD 0402 - 9T04021A9760BBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/16W .1% SMD 0402
9T04021A9760BBHF3
RES 976 OHM 1/16W .1% SMD 0402 9T04021A9760BBHF3
RES 976ohm 1/16W .1% SMD 0402

RES 976ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A9760BBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A9760BBHF3-ND
Chip Resistor - Surface Mount 9T04021A9760BBHF3-ND
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A9760BBHF3 9T04021A9760BBHF3-ND
Product Name RES 976 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 976 ohms 976 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details